Moduflex FRLs
Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.
Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | P3MAN16SEANGB |
Product Name | Moduflex FRLs P3M Series |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 246.56 psi (174 m H2O) |