Moduflex FRLs
Moduflex FRLs provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.
Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Industrial Valves |
Product Number | P3HEA11ESMBNNP |
Product Name | Moduflex FRLs P3H Series |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.12 inch (3.17 mm) |
Maximum Pressure | 116.03 psi (81.66 m H2O) |