Parker Hannifin / Automation / Pneumatic - Europe
P1J Series
P1J-S050SS-0050
Parker Hannifin / Automation / Pneumatic - Europe
Suppliers
Dia 12 to 63mm bore size
Stroke lengths up to 100mm
Single and double acting
Magnetic piston as standard
Compact dimensions for confined spaces
Complete range of mountings and sensors
Dia 12 to 63mm bore size
Stroke lengths up to 100mm
Single and double acting
Magnetic piston as standard
Compact dimensions for confined spaces
Complete range of mountings and sensors
Supplier's Site
Technical Specifications
Product Category
Air Cylinders
Product Number
P1J-S050SS-0050
Product Name
P1J Series
Stroke
1.97 inch (50 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
1.97 inch (50 mm)
Operating Temperature
-4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
Stroke
0.1560 inch (3.96 mm)
Rated Load/Force
0.0 to 37 lbs (0.0 to 16.78 kg)
Operating Pressure
0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Stroke
1 inch (25.4 mm)
Rated Load/Force
169 lbs (76.87 kg)
Operating Pressure
14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Stroke
1 to 4 inch (25.4 to 102 mm)
Rated Load/Force
100 lbs (45.35 kg)
Operating Pressure
35 to 200 psi (24.63 to 141 m H2O)
View Details