P1A Mini ISO 6432 Cylinder
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Air Cylinders |
Product Number | P1A-S025MS-0080 |
Product Name | Mini ISO 6432 P1A Series |
Stroke | 3.15 inch (80 mm) |
Operating Pressure | 145 psi (102 m H2O) |
Bore Size | 0.9843 inch (25 mm) |
Operating Temperature | -4 to 176 F (-20 to 80 C) |
Cylinder Configuration | Simple |