IC AMP CLSS AB STER 1.4W 13HSSOP
LV49821VH-TLM-H, AUDIO AMPLIFIER BTL 2CH - Amplifiers & Comparators - Audio Amplifier ICs
Delivery on production packaging - Reel. This product is non-returnable.
LV49821VH-TLM-H, AUDIO AMPLIFIER BTL 2CH - Amplifiers & Comparators - Audio Amplifier ICs
LV49821VH-TLM-H, AUDIO AMPLIFIER BTL 2CH - Amplifiers & Comparators - Audio Amplifier ICs
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 13-HSSOP
Audio Amplifier, 2 Func, BICMOS, PDSO16
IC AMP CLSS AB STER 1.4W 13HSSOP
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | LV49821VH-TLM-H | 8051435P | LV49821VH-TLM-H | LV49821VH-TLM-H | LV49821VH-TLM-H |
Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | ||
Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
Operating Temperature | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | -30 to 75 C (-22 to 167 F) | ||
Package Type | 16-LSSOP (0.173, 4.40mm Width), 13 Leads | HSSOP | SSOP; SOP; 16-LSSOP (0.173\", 4.40mm Width), 13 Leads | SSOP; SOP; HSSOP13 | |
Life Cycle Stage | Removed | OBS | |||
Number of Pins | 13 |