The SEQUESTR External Disconnect Enclosure Package helps mitigate arc flash occurrences when working on interior components by isolating incoming power from the main enclosure. Shipped as one unit for new installations, the disconnect switch and fuse block/circuit breaker are mounted in the external enclosure, with terminal connections to bring power to the main enclosure.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A84XD5EW18FTCLP |
Product Name | SEQUESTR External Disconnect Enclosure Package, Type 12 |
Type | Junction Box |
Length | 84 inch (2134 mm) |
Width | 198 inch (5029 mm) |