Simple, heavy-duty and cost-effective, this disconnect enclosure can be ordered with one to six doors to fit a range of applications.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A72XM3EQ18FTC |
Product Name | Heavy-Duty Free-Stand Disconnect Enclosure, Type 12 |
Type | Junction Box |
Length | 72 inch (1829 mm) |
Width | 101 inch (2565 mm) |