nVent Electric Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A727218SSFSDN4

Description
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X - A727218SSFSDN4 - nVent Electric
St. Louis Park, MN, United States
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
A727218SSFSDN4
Free-Stand Single and Dual Access with 3-Point Latches, Type 4X A727218SSFSDN4
Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Designed to house systems incorporating large components or complex mounting configurations. Three-point latching and sealing provide industry-leading protection from dust, dirt, oil and water. These enclosures are used in machine tool applications for housing motor starters, drives, contactors and PLCs, as well as a wide variety of other electrical and electronic equipment. The addition of 19-in. rack-mounting accessories makes these enclosures ideal for providing rugged protection for sensitive rack-mounted components in harsh industrial environments. These enclosures are used extensively in automotive, pulp and paper, wood products, textile and similar industries.Four styles are available to provide maximum flexibility:1. One-Door Single-Access Enclosures (single door on front)2. One-Door Dual-Access Enclosures (single door on front and rear)3. Two-Door Single-Access Enclosures (doors close on a removeable centerpost)4. Two-Door Dual-Access Enclosures (doors close on a removeable centerpost on front and rear)

Supplier's Site Datasheet

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number A727218SSFSDN4
Product Name Free-Stand Single and Dual Access with 3-Point Latches, Type 4X
Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Stainless Steel Enclosures - inoCASE A4 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 16.92 inch (140 to 430 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
3 suppliers