An economical way to house electronics in corrosive environments, two-door enclosures provide easy access to equipment, larger capacity for control systems and steel reinforcements that ensure stability and strength. These enclosures feature captivated door screws and an optional POWERGLIDE Handle for secure latching.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A724925FG |
Product Name | Two-Door Free-Stand, Type 4X |
Length | 72 inch (1829 mm) |
Width | 49 inch (1245 mm) |
Depth | 24 inch (610 mm) |