The efficient design and simple construction of these enclosures make them durable in corrosive environments, yet aesthetically pleasing. Corner latches provide unobstructed access. The continuous hinge provides a secure seal, and double latching creates added security.
Junction Box Fiberglass/Polyester
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Junction Box; Enclosure Material:Fiberglass;
nVent Electric | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A664CHSCFGW | 1441-1219-ND | 06B5965 |
Product Name | Continuous Hinge, Type 4X | Boxes | Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Nvent Hoffman |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | 4.02 inch (102 mm) |
Material | Fiberglass | Fiberglass | Fiberglass; Fiberglass |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |