These general purpose disconnect enclosures accept major brand disconnect switches and circuit breakers, available with or without the Hoffman-supplied defeater door handle and handle hardware.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60SA3812LP |
Product Name | Preferred Cutout, Disconnect Enclosure, Type 12 |
Type | Junction Box |
Length | 60 inch (1524 mm) |
Width | 37 inch (940 mm) |