WEATHERPRO Outdoor Pad Mount Enclosures protect controls, drives, power distribution components or contactors in outdoor commercial or industrial power distribution and control applications. The overlapping two-door models with no center post allow full-width access to enclosure interior.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60R7224FSLP |
Product Name | WEATHERPRO Outdoor Pad Mount, Type 3R |
Length | 60 inch (1524 mm) |
Width | 72 inch (1829 mm) |
Depth | 24 inch (610 mm) |