These enclosures feature Hoffman's exclusive POWERGLIDE Handle with 3-point latching, ideal for indoor or outdoor applications that require corrosion protection, convenient access, and padlocking security.
nVent Electric | |
---|---|
Product Category | Industrial Enclosures |
Product Number | A60H3612SS6LP3PT |
Product Name | Continuous Hinge with 3-Point Latch, Type 4X |
Length | 60 inch (1524 mm) |
Width | 36 inch (914 mm) |
Depth | 12 inch (305 mm) |
Material | Steel - Stainless |