Used in either indoor or outdoor applications, these enclosures combine a rugged continuous hinge, seamless foam-in-place gasket and stainless steel screw-down clamps for a reliable seal that protects components from corrosive environments.
Junction Box Metal, Stainless Steel Natural Hinged Door, Lid 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
ENCLOSURE, JUNCTION BOX, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
nVent Electric | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A606CHNFSS | 1441-1207-ND | 96F4698 |
Product Name | Continuous-Hinge with Clamps, Type 4X | Boxes | Enclosure, Junction Box, Stainless Steel; Enclosure Type Nvent Hoffman |
Length | 6 inch (152 mm) | 5.98 inch (152 mm) | 6 inch (152 mm) |
Width | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Depth | 4 inch (102 mm) | 4.02 inch (102 mm) | 4.02 inch (102 mm) |
Material | Steel - Stainless | Steel - Stainless | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 4X | Type 3R | NEMA Enclosures |