nVent Schroff, Inc. Card Guides 24BX-2-12-3-R

Description
PCB GUIDE, LOCKING, COPPER, 6"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 1440-1011-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
1440-1011-ND
Card Guides 1440-1011-ND
PCB GUIDE, LOCKING, COPPER, 6"

PCB GUIDE, LOCKING, COPPER, 6"

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 1440-1011-ND
Product Name Card Guides
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 65mm Long - 8646 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Horizontal Card Guides - Snap In, One Sided, Slide In - RSSHG-201-165 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
PCB Board Guide 5.0
Keystone Electronics Corp.
Specs
Length 5 inch (127 mm)
Material Nylon
View Details
2 suppliers