These lightweight, compact linear actuators offer maintenance-free operation with K1 Lubrication Units. A variety of sizes are available for the MCM Series linear actuator, making it useful across many different industries and factory automation applications. Rolling bearings contribute to less friction and longer life and special coating provides corrosion resistance.Linear Actuator features: * Maintenance-free operation * Corrosion resistant coating is standard
NSK Precision America | |
---|---|
Product Category | Linear Actuators |
Product Number | MCM10 |
Product Name | Maintenance-free Series MCM Monocarrier |
Device Type | Rodless |
Actuation Type | Electrical |
Stroke or X-Axis Travel | 2.76 to 39.37 inch (70 to 1000 mm) |
Drive Type | Ball Screw |