- Trained on our vast library of engineering resources.

Nex Flow Air Products Corp. X-Stream™ Heavy Duty Ring Vac™ 2" Air Conveyor Plus Filter 31004X

Description
The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-Stream™ Heavy Duty Ring Vac™ 2
Richmond Hill, Ontario, Canada
X-Stream™ Heavy Duty Ring Vac™ 2" Air Conveyor Plus Filter
31004X
X-Stream™ Heavy Duty Ring Vac™ 2" Air Conveyor Plus Filter 31004X
The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator. Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements. In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

The Heavy Duty Air Conveyor – X-Stream™ Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at extra high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact design for high capacity conveying over large distances.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying Systems are available in standard or threaded versions. Simply clamp a standard hose size to each end of the Ring-Vac™ to create this high energy conveying system in the standard system. No moving parts for maintenance free operation with capacity and flow controlled with a pressure regulator.

Heavy Duty Air Conveyors - X-Stream™ Ring-Vac™ Pneumatic Conveying System is available in 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm) sizes. Any size beyond that can be prohibitive for most applications due to high compressed air requirements.

In addition, beyond 2", the vacuum ability begins to drop significantly except for highly intermittent applications. For applications beyond 2", a blower system often becomes far more economical except in a rare number of possible applications. However, larger size versions are available if required as well as special sizes.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Industrial Conveyors
Product Number 31004X
Product Name X-Stream™ Heavy Duty Ring Vac™ 2" Air Conveyor Plus Filter
Conveyor Type Pneumatic Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Drag Chain Conveyors - Chainflow® - Spiroflow Systems, Inc.
Specs
Conveyor Type Drag
Material Conveyed Bulk Materials
Speed ? to 238 ft/min (? to 121 cm/sec)
View Details
vibratory motion distribution conveyor, tna roflo ® VM 3 - tna roflo ® VM 3 - TNA Solutions Pty. Ltd.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Load Capacity 235 lbs/ft (350 g/mm)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
6 Inch Tubular Drag Cable and Disc Conveyors - 6000 Series - Cablevey Conveyors
Specs
Conveyor Type Drag
Material Conveyed Bulk Materials
Speed 100 ft/min (50.8 cm/sec)
View Details