Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI specifications and are only sourced from ISO-9001 accredited manufacturers. Available in grade 2, all nylon insert lock nuts come with zinc finish.
NBS Corp. | |
---|---|
Product Category | Nuts |
Product Number | N6985M05P0.8Z |
Product Name | M5 - 0.8 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc |
Type | Locknut |