Undoped yttrium aluminum garnet is an Undoped yttrium aluminum garnet (YAG) optical material similar to sapphire. Undoped YAG is widely used in UV and IR optics due to its mechanical and chemical characteristics. Unlike other optical glasses with the tendency of absorption owing to strong water molecule bonds, undoped YAG carries no absorption lines in the range of 2-3 μm and can be applied in wide spectral range from 250 to 4000 μm.
High values of durability, thermal conductivity, damage threshold and the absence of birefringence allow undoped YAG to be successfully employed in applications pertaining to aggressive external impact and sensitive to optical distortion, including high temperature utilization and high-power laser usage.
Linear defects deficiency and high material homogeneity of Monocrystal undoped YAG crystals enable to produce polished windows, optical waveguides, prisms and other optical items with clear aperture up to 8".
Benefits :
Thermal conductivity significantly higher than that of most glasses
Exceptionally solid and robust material for the manufacturing of polished items
High refraction index which allows to produce low aberration lenses
High damage threshold
Zero-birefringence
Undoped yttrium aluminum garnet is an Undoped yttrium aluminum garnet (YAG) optical material similar to sapphire. Undoped YAG is widely used in UV and IR optics due to its mechanical and chemical characteristics. Unlike other optical glasses with the tendency of absorption owing to strong water molecule bonds, undoped YAG carries no absorption lines in the range of 2-3 μm and can be applied in wide spectral range from 250 to 4000 μm.
High values of durability, thermal conductivity, damage threshold and the absence of birefringence allow undoped YAG to be successfully employed in applications pertaining to aggressive external impact and sensitive to optical distortion, including high temperature utilization and high-power laser usage.
Linear defects deficiency and high material homogeneity of Monocrystal undoped YAG crystals enable to produce polished windows, optical waveguides, prisms and other optical items with clear aperture up to 8".
Benefits :
- Thermal conductivity significantly higher than that of most glasses
- Exceptionally solid and robust material for the manufacturing of polished items
- High refraction index which allows to produce low aberration lenses
- High damage threshold
- Zero-birefringence