RF Mosfet N-Channel 50V 250mA 30MHz 22dB 400W M177
The VRF2944 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
RF MOSFET 50V M177
Win Source Part Number: 1194467-VRF2944
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Voltage - Rated: 170 V
Frequency: 30MHz
Current - Test: 250 mA
Gain: 22dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 400W
Package / Case: M177
Supplier Device Package: M177
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microchip Technology
DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Transistors | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
Product Number | VRF2944-ND | VRF2944 | VRF2944 | 1194467-VRF2944 |
Product Name | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF |
Package Type | M177 | Ceramic Flanged | M177 | SOT3 |
Output Power | 400 watts | 400 watts | ||
Power Gain | 25 dB | 22 dB |