- Trained on our vast library of engineering resources.

Microchip Technology, Inc. Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed - SG7915 - Microchip Technology, Inc.
Chandler, AZ, United States
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed
SG7915
Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed SG7915
The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages. Additional Features Output Voltage Set Internally to ±1.5% on SG79xxA Output Current up to 1.5A Excellent Line and Load Regulation Foldback Current Limiting Thermal Overload Protection Voltages Available: -5V, -6V, -12V, -15V Contact Factory for Other Voltage Options Available in Surface Mount Package

The SG79xxA/SG79xx series of negative regulators offer self-contained, fixed voltage capability with up to 1.5A of load current and input voltage up to -30V. With a variety of output voltages this regulator series is an optimum complement to the SG7800A/SG7800 positive three terminal regulators. These units feature a unique band gap reference which allows the SG79xxA series to be specified with an output voltage tolerance of ±1.5%. The SG79xxA versions also offer much improved line regulation characteristics. All protective features of thermal shutdown, current limiting, and safe-area control have been designed into these units and since these regulators require only a single output capacitor (SG79xx series) or a capacitor and 5mA minimum load (SG120 series) for satisfactory performance, ease of application is assured. Although designed as fixed-voltage regulators, the output voltage can be increased through the use of a simple voltage divider. The low quiescent drain current of the device insures good regulation when this method is used. These devices are available in hermetically sealed TO-257 (both case grounded ‘G’ and isolated ‘IG’), TO-3, TO-39, and LCC packages.

Additional Features

    • Output Voltage Set Internally to ±1.5% on SG79xxA
    • Output Current up to 1.5A
    • Excellent Line and Load Regulation
    • Foldback Current Limiting
    • Thermal Overload Protection
    • Voltages Available: -5V, -6V, -12V, -15V
    • Contact Factory for Other Voltage Options
    • Available in Surface Mount Package
Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AK - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AK
PMIC - Voltage Regulators - Linear SG7915AK
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-204AD (TO-3)

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-204AD (TO-3)

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915T - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915T
PMIC - Voltage Regulators - Linear SG7915T
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915K-JAN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915K-JAN
PMIC - Voltage Regulators - Linear SG7915K-JAN
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AIG-DESC - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AIG-DESC
PMIC - Voltage Regulators - Linear SG7915AIG-DESC
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AT - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AT
PMIC - Voltage Regulators - Linear SG7915AT
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915IG-883B - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915IG-883B
PMIC - Voltage Regulators - Linear SG7915IG-883B
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AIG-883B - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AIG-883B
PMIC - Voltage Regulators - Linear SG7915AIG-883B
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915T-883B - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915T-883B
PMIC - Voltage Regulators - Linear SG7915T-883B
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-39

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AL-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AL-TR
PMIC - Voltage Regulators - Linear SG7915AL-TR
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 20-CLCC (8.89x8.89)

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 20-CLCC (8.89x8.89)

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915IG - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915IG
PMIC - Voltage Regulators - Linear SG7915IG
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915K - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915K
PMIC - Voltage Regulators - Linear SG7915K
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-204AD (TO-3)

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-204AD (TO-3)

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AL-DESC-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AL-DESC-TR
PMIC - Voltage Regulators - Linear SG7915AL-DESC-TR
Linear Voltage Regulator IC - Fixed 1 Output - 20-CLCC (8.89x8.89)

Linear Voltage Regulator IC - Fixed 1 Output - 20-CLCC (8.89x8.89)

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AIG - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AIG
PMIC - Voltage Regulators - Linear SG7915AIG
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-257

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AL - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AL
PMIC - Voltage Regulators - Linear SG7915AL
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 20-CLCC (8.89x8.89)

Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 20-CLCC (8.89x8.89)

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SG7915AL-DESC - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - Linear
SG7915AL-DESC
PMIC - Voltage Regulators - Linear SG7915AL-DESC
Linear Voltage Regulator IC - Fixed 1 Output - 20-CLCC (8.89x8.89)

Linear Voltage Regulator IC - Fixed 1 Output - 20-CLCC (8.89x8.89)

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number SG7915 SG7915AK SG7915T SG7915K-JAN SG7915AIG-DESC SG7915AL-TR SG7915AL-DESC-TR
Product Name Negative Fixed Linear Voltage Regulators - 5, 5.2, 8, 12, 15, 18, 20, 24VFixed PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; ['N/A'] TO-3; Other; TO-204AA, TO-3 TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can TO-3; Other; TO-204AA, TO-3 Other; TO-257-3 Other; 20-CLCC Other; 20-CLCC
Output Voltage -15 volts
IOUT 3.3 amps 1.5 to 204 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Vout Tolerance 4 %
VIN -40 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Output Reg. For Auto Lcd Displays - A8603KESTR-R - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
3 suppliers
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers
 - 8287561P - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage Type Fixed
Package Type SOT89; Other; SOT-89
Output Voltage 15 volts
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 to 0.8000 volts
IOUT 6 amps
View Details