- Trained on our vast library of engineering resources.

Microchip Technology, Inc. Dual 4MHz 400mA Synchronous Buck Regulator MIC23250

Description
The MIC23250 is a high efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The devices is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height. The MIC23250 has a very low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23250 provides a constant switching frequency around 4MHz while providing peak efficiencies up to 94% The MIC23250 is designed to operate over the junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.7V to 5.5V Dual output current 400mA/400mA Up to 94% peak efficiency and 85% efficiency at 1mA 33µA dual quiescent current 1µH inductor with a 4.7µF capacitor 4MHz in PWM operation Ultra fast transient response Low voltage output ripple 20mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode 0.01µA shutdown current -40°C to +125°C junction temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4MHz 400mA Synchronous Buck Regulator - MIC23250 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 4MHz 400mA Synchronous Buck Regulator
MIC23250
Dual 4MHz 400mA Synchronous Buck Regulator MIC23250
The MIC23250 is a high efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors. The devices is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height. The MIC23250 has a very low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23250 provides a constant switching frequency around 4MHz while providing peak efficiencies up to 94% The MIC23250 is designed to operate over the junction operating range from -40°C to +125°C. Additional Features Input voltage range: 2.7V to 5.5V Dual output current 400mA/400mA Up to 94% peak efficiency and 85% efficiency at 1mA 33µA dual quiescent current 1µH inductor with a 4.7µF capacitor 4MHz in PWM operation Ultra fast transient response Low voltage output ripple 20mVpp in HyperLight Load® mode 3mV output voltage ripple in full PWM mode 0.01µA shutdown current -40°C to +125°C junction temperature range

The MIC23250 is a high efficiency 4MHz dual 400mA synchronous buck regulator with HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages. An additional benefit of this proprietary architecture is very low output ripple voltage throughout the entire load range with the use of small output capacitors.

The devices is designed for use with a 1µH inductor and a 4.7µF output capacitor that enables a sub-1mm height.

The MIC23250 has a very low quiescent current of 33µA with both outputs enabled and can achieve over 85% efficiency at 1mA. At higher loads the MIC23250 provides a constant switching frequency around 4MHz while providing peak efficiencies up to 94%

The MIC23250 is designed to operate over the junction operating range from -40°C to +125°C.

Additional Features

    • Input voltage range: 2.7V to 5.5V
    • Dual output current 400mA/400mA
    • Up to 94% peak efficiency and 85% efficiency at 1mA
    • 33µA dual quiescent current
    • 1µH inductor with a 4.7µF capacitor
    • 4MHz in PWM operation
    • Ultra fast transient response
    • Low voltage output ripple
    • 20mVpp in HyperLight Load® mode
    • 3mV output voltage ripple in full PWM mode
    • 0.01µA shutdown current
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-GFHYMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-GFHYMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-GFHYMT-TR
Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1.575V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-S4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-S4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-S4YMT-TR
Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1.2V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-C4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-C4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-C4YMT-TR
Buck Switching Regulator IC Positive Fixed 1V, 1.2V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1V, 1.2V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-AAYMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-AAYMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-AAYMT-TR
Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF

Buck Switching Regulator IC Positive Adjustable 0.72V 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-SKYMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-SKYMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-SKYMT-TR
Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 2.6V, 3.3V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-F4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-F4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-F4YMT-TR
Buck Switching Regulator IC Positive - - 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF

Buck Switching Regulator IC Positive - - 2 Output 400mA 12-UFDFN Exposed Pad, 12-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-W4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-W4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-W4YMT-TR
Buck Switching Regulator IC Positive Fixed 1.2V, 1.6V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1.2V, 1.6V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-G4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-G4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-G4YMT-TR
Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1.2V, 1.8V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-3BYMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-3BYMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-3BYMT-TR
Buck Switching Regulator IC Positive Fixed 0.9V, 1.1V 2 Output 400mA 10-UFDFN, 10-TMLF

Buck Switching Regulator IC Positive Fixed 0.9V, 1.1V 2 Output 400mA 10-UFDFN, 10-TMLF

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC23250-M4YMT-TR - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC23250-M4YMT-TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC23250-M4YMT-TR
Buck Switching Regulator IC Positive Fixed 1.2V, 2.8V 2 Output 400mA 10-UFDFN Exposed Pad, 10-TMLF

Buck Switching Regulator IC Positive Fixed 1.2V, 2.8V 2 Output 400mA 10-UFDFN Exposed Pad, 10-TMLF

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd Nova Technology(HK) Co.,Ltd
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC23250 MIC23250-GFHYMT-TR MIC23250-AAYMT-TR MIC23250-M4YMT-TR
Product Name Dual 4MHz 400mA Synchronous Buck Regulator PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; ['UDFN'] Other; 10-UFDFN, 10-TMLF Other; 12-UFDFN Exposed Pad, 12-TMLF Other; 10-UFDFN Exposed Pad, 10-TMLF
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Input Voltage 2 A Buck Reg - A8585KLKTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin SOIC
View Details
6 suppliers
 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC20
View Details
 - 1223358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage Regulators
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23
View Details
Universal Serial Bus (USB) - USB-C Power Delivery Controllers - EZ-PD™ CCG5 CCG5C Dual-Single-Port USB-C PD - CYPD5137-40LQXI - CYPD5137-40LQXI - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details