Mencom Rectangular Receptacles come fully wired. All you need to do is attach it to your panel and connect the wires inside your panel. The wires are all black with printed numbers to show their pin location. These receptacles are available in 6 pole to 24 pole configurations. The standard wire length will be 0.5m, 1m and 2m, but can be made in longer lengths by request.
Mencom Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Number | IRCD-24NM-160-020 |
Product Name | Pre-wired Male Rectangular Receptacles, 24 Pole, Double Latch, 16 awg, 2M |
Gender | Male / Plug |