Standard, CMCE series, Male Rectangular Insert, size 104.27, 10 pin, 16 amp, Crimp (25-48)
Mencom Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Number | CMCEM-10N |
Product Name | Male Insert for Rectangular Connector, 10 Pins |
Connector Type | Rectangular Connectors, Heavy Duty |
Gender | Male / Plug |
Termination | Crimp |