maxon Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm 310313

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm - 310313 - maxon
Taunton, MA, USA
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm
310313
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm 310313
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 310313
Product Name Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 900 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
Maximum Input Power 2.68E-5 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203131 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 230 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143981 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 62 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 110322 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 19 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134190 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1386 (X : 1)
View Details