maxon Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 260553

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 260553 - maxon
Taunton, MA, USA
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
260553
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 260553
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 260553
Product Name Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 216 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
Maximum Input Power 0.0777 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223080 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 3.5 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203127 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 126 (X : 1)
View Details
Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm - 110480 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 7.2 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166960 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 913 (X : 1)
View Details