maxon Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced 235075

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced - 235075 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced
235075
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced 235075
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 235075
Product Name Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 141 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 0.0010 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version, Planetary Gearhead - 110315 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 67 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227644 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 690 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166159 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 18 (X : 1)
View Details
2 suppliers
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 207839 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 4402 (X : 1)
View Details