maxon Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced 235072

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced - 235072 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced
235072
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced 235072
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 235072
Product Name Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 41 (X : 1)
Rated Output Torque 0.5310 In-lbs (0.6122 kg-cm)
Maximum Input Power 0.0031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223097 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 150 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144006 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 867 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144020 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 2458 (X : 1)
View Details
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223102 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 257 (X : 1)
View Details