maxon Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing 227633

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227633 - maxon
Taunton, MA, USA
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing
227633
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing 227633
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 227633
Product Name Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 5.4 (X : 1)
Rated Output Torque 0.8850 In-lbs (1.02 kg-cm)
Maximum Input Power 0.0214 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110459 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 900 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134180 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 410 (X : 1)
View Details
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced - 235073 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 76 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166962 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1181 (X : 1)
View Details