maxon Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223086

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223086 - maxon
Taunton, MA, USA
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
223086
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version 223086
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 223086
Product Name Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 21 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
Maximum Input Power 0.6031 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version - 218417 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 176 F (-40 to 80 C)
Gear Ratio 64 (X : 1)
View Details
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm - 310308 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 108 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144004 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 742 (X : 1)
View Details
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110455 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 60 (X : 1)
View Details