maxon Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version 218419

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version - 218419 - maxon
Taunton, MA, USA
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version
218419
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version 218419
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 218419
Product Name Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version
Gearing Planetary
Operating Temperature -40 to 176 F (-40 to 80 C)
Gear Ratio 1024 (X : 1)
Rated Output Torque 1.33 In-lbs (1.53 kg-cm)
Maximum Input Power 2.41E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143980 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 53 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144001 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 561 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134191 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1068 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166978 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 5247 (X : 1)
View Details