maxon Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 207407

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 207407 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
207407
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 207407
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 207407
Product Name Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 108 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
Maximum Input Power 3.08E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 110323 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 84 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Ball Bearing - 144155 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 3728 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166161 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 23 (X : 1)
View Details
2 suppliers
Spur Gearhead GS 38 A Ø38 mm, 0.1 - 0.6 Nm - 110458 - maxon
Specs
Gearing Spur
Operating Temperature 23 to 176 F (-5 to 80 C)
Gear Ratio 500 (X : 1)
View Details