maxon Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 203138

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203138 - maxon
Taunton, MA, USA
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
203138
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 203138
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 203138
Product Name Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 488 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
Maximum Input Power 0.0348 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166198 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 3052 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138340 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 128 (X : 1)
View Details
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 149044 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 84 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 118185 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 29 (X : 1)
View Details