maxon Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 203123

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203123 - maxon
Taunton, MA, USA
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
203123
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version 203123
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet
 - 4205063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Planetary gearbox,74:1 42mm - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Planetary gearbox,74:1 42mm - Electric Motors, Motor Controllers & Peripherals - Gearboxes

Supplier's Site

Technical Specifications

  maxon RS Components, Ltd.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number 203123 4205063
Product Name Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version
Gearing Planetary Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 74 (X : 1) 74 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm) 199 In-lbs (230 kg-cm)
Maximum Input Power 0.2278 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143986 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 104 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 134774 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 2458 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166170 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 123 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166156 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 4.8 (X : 1)
View Details
2 suppliers