Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Planetary gearbox,15:1 42mm - Electric Motors, Motor Controllers & Peripherals - Gearboxes
maxon | RS Components, Ltd. | |
---|---|---|
Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads |
Product Number | 203116 | 4205041 |
Product Name | Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version | |
Gearing | Planetary | Planetary |
Operating Temperature | -40 to 212 F (-40 to 100 C) | |
Gear Ratio | 15 (X : 1) | 15 (X : 1) |
Rated Output Torque | 66.37 In-lbs (76.53 kg-cm) | 100 In-lbs (115 kg-cm) |
Maximum Input Power | 0.5629 HP |