maxon Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 201468

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201468 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
201468
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 201468
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 201468
Product Name Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 141 (X : 1)
Rated Output Torque 0.2655 In-lbs (0.3061 kg-cm)
Maximum Input Power 3.08E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201474 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 5752 (X : 1)
View Details
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 143764 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 141 (X : 1)
View Details
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223095 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 113 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166201 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 4060 (X : 1)
View Details