maxon Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 201465

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201465 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
201465
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version 201465
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 201465
Product Name Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 22 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
Maximum Input Power 7.24E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201473 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 3101 (X : 1)
View Details
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201472 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 1670 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134193 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1460 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166186 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1093 (X : 1)
View Details