maxon Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version 166967

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166967 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version
166967
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version 166967
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 166967
Product Name Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1972 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
Maximum Input Power 0.0034 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 118653 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 157 (X : 1)
View Details
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm - 310301 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 6.4 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203115 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 12 (X : 1)
View Details
Planetary Gearhead GP 10 A Ø10 mm, 0.01 - 0.15 Nm, Metal Version - 218418 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 176 F (-40 to 80 C)
Gear Ratio 256 (X : 1)
View Details