maxon Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version 166166

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166166 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version
166166
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version 166166
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 166166
Product Name Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 79 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
Maximum Input Power 0.0335 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134172 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 198 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166935 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 21 (X : 1)
View Details
Planetary Gearhead GP 52 C Ø52 mm, 4 - 30 Nm, Ceramic Version - 223105 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 353 (X : 1)
View Details
Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 201466 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 41 (X : 1)
View Details