maxon Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version 166160

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166160 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version
166160
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version 166160
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 166160
Product Name Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 21 (X : 1)
Rated Output Torque 19.91 In-lbs (22.96 kg-cm)
Maximum Input Power 0.0818 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143998 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 410 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 134773 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 1996 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Ball Bearing - 144152 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 1996 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 134784 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 2458 (X : 1)
View Details