maxon Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing 149053

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 149053 - maxon
Taunton, MA, USA
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing
149053
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing 149053
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 149053
Product Name Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 1621 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Power 1.34E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 16 K Ø16 mm, 0.01 - 0.03 Nm, Plastic Version - 207405 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 9.1 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Ball Bearing - 144149 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 690 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166177 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 411 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 118186 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 157 (X : 1)
View Details
2 suppliers