maxon Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 144020

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 144020 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
144020
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 144020
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 144020
Product Name Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 2458 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Power 9.11E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138341 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 157 (X : 1)
View Details
Spur Gearhead GS 12 A Ø12 mm, 0.008 - 0.03 Nm - 310311 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 371 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134187 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 867 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 118187 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 850 (X : 1)
View Details