maxon Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143984

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143984 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
143984
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143984
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 143984
Product Name Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 84 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
Maximum Input Power 0.0161 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm - 110482 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 32 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Ball Bearing - 144143 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 104 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166157 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 5.8 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143999 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 455 (X : 1)
View Details