maxon Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm 143764

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 143764 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm
143764
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm 143764
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 143764
Product Name Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 141 (X : 1)
Rated Output Torque 0.3097 In-lbs (0.3571 kg-cm)
Maximum Input Power 3.62E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 207837 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 371 (X : 1)
View Details
Spur Gearhead GS 16 V Ø16 mm, 0.06 - 0.1 Nm, Reinforced - 235066 - maxon
Specs
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 6.4 (X : 1)
View Details
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143980 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 53 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 134781 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 561 (X : 1)
View Details