maxon Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm 143761

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm - 143761 - maxon
Taunton, MA, USA
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm
143761
Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm 143761
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 143761
Product Name Spur Gearhead GS 16 A Ø16 mm, 0.015 - 0.04 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 22 (X : 1)
Rated Output Torque 0.2212 In-lbs (0.2551 kg-cm)
Maximum Input Power 9.11E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203132 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 257 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166196 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 2623 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 110341 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 1621 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166942 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 86 (X : 1)
View Details