maxon Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing 138343

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138343 - maxon
Taunton, MA, USA
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing
138343
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing 138343
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 138343
Product Name Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 455 (X : 1)
Rated Output Torque 2.21 In-lbs (2.55 kg-cm)
Maximum Input Power 6.17E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166180 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 531 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134165 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 72 (X : 1)
View Details
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134184 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 690 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 149055 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 2458 (X : 1)
View Details