maxon Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing 134776

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 134776 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing
134776
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing 134776
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 134776
Product Name Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 3728 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Power 1.34E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166178 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 456 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 110358 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 370 (X : 1)
View Details
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166172 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 159 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Sleeve Bearing - 118187 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 850 (X : 1)
View Details