maxon Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 134169

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134169 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version
134169
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 134169
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 134169
Product Name Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 109 (X : 1)
Rated Output Torque 7.08 In-lbs (8.16 kg-cm)
Maximum Input Power 0.0075 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227636 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 29 (X : 1)
View Details
Planetary Gearhead GP 32 C Ø32 mm, 1.0 - 6.0 Nm, Ceramic Version - 166943 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 103 (X : 1)
View Details
Planetary Gearhead GP 16 A Ø16 mm, 0.1 - 0.3 Nm, Metal Version, Ball Bearing - 138342 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 370 (X : 1)
View Details
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Ball Bearing - 144146 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 370 (X : 1)
View Details