maxon Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 134166

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version - 134166 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version
134166
Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version 134166
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 134166
Product Name Planetary Gearhead GP 22 A Ø22 mm, 0.5 - 1.0 Nm, Metal Version
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 76 (X : 1)
Rated Output Torque 7.08 In-lbs (8.16 kg-cm)
Maximum Input Power 0.0075 HP
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearhead GP 13 A Ø13 mm, 0.2 - 0.35 Nm, Metal Version, Ball Bearing - 144302 - maxon
Specs
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 67 (X : 1)
View Details
Planetary Gearhead GP 42 C Ø42 mm, 3 - 15 Nm, Ceramic Version - 203131 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 230 (X : 1)
View Details
2 suppliers
Planetary Gearhead GP 32 A Ø32 mm, 0.75 - 4.5 Nm, Metal Version - 166162 - maxon
Specs
Gearing Planetary
Operating Temperature -4 to 212 F (-20 to 100 C)
Gear Ratio 28 (X : 1)
View Details
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Ball Bearing - 227641 - maxon
Specs
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 370 (X : 1)
View Details