Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
These gearheads are intended to be used with 22mm diameter motors.
Gear Ratio = 325:1
Gearbox Type = Spur
Maximum Output Torque = 0.15 Nm
Shaft Diameter = 3mm
Diameter = 24 mm
Overall Length = 24mm
maxon | RS Components, Ltd. | |
---|---|---|
Product Category | Gearboxes and Gearheads | Gearboxes and Gearheads |
Product Number | 110486 | 3234969 |
Product Name | Spur Gearhead GS 24 A Ø24 mm, 0.1 Nm | |
Gearing | Spur | Spur |
Operating Temperature | 5 to 176 F (-15 to 80 C) | |
Gear Ratio | 325 (X : 1) | 325 (X : 1) |
Rated Output Torque | 0.8850 In-lbs (1.02 kg-cm) | 1.33 In-lbs (1.53 kg-cm) |
Maximum Input Power | 1.74E-4 HP |